DiTom Microwave, Inc. RF Circulators and Isolators D3C0710N-6

Description
0.698 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.698 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0710N-6-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0710N-6-ND
RF Circulators and Isolators 2236-D3C0710N-6-ND
0.698 - 1.00 GHZ CIRCULATOR

0.698 - 1.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0710N-6 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0710N-6
RF and Wireless - RF Circulators and Isolators D3C0710N-6
0.698 - 1.00 GHZ CIRCULATOR

0.698 - 1.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0710N-6-ND D3C0710N-6
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 3 to 6GHz - UIYBCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-1000-2000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 15 dB
View Details