Panasonic Isolators - Optoisolators - Logic Output Optoisolators APS2241SX

Description
21 MBPS TYPE PHOTOIC COUPLER (OP
Description
21 MBPS TYPE PHOTOIC COUPLER (OP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - APS2241SX - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
APS2241SX
Isolators - Optoisolators - Logic Output Optoisolators APS2241SX
21 MBPS TYPE PHOTOIC COUPLER (OP

21 MBPS TYPE PHOTOIC COUPLER (OP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number APS2241SX
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details
Surface Mount Circulators - NSC7 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5000 MHz
Isolation 16 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details