Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators 5962-9085501KPA

Description
OPTOISO 1.5KV OPN COLLECTOR 8DIP
Description
OPTOISO 1.5KV OPN COLLECTOR 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - 5962-9085501KPA - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
5962-9085501KPA
Isolators - Optoisolators - Logic Output Optoisolators 5962-9085501KPA
OPTOISO 1.5KV OPN COLLECTOR 8DIP

OPTOISO 1.5KV OPN COLLECTOR 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 5962-9085501KPA
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC1822D - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 5000 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop in Circulator 960 to 1215MHz - UIYBDC2525B - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
View Details