DiTom Microwave, Inc. RF Circulators and Isolators D3C1822-2

Description
17.30 - 20.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
17.30 - 20.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1822-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1822-2-ND
RF Circulators and Isolators 2236-D3C1822-2-ND
17.30 - 20.00 GHZ CIRCULATOR

17.30 - 20.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1822-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1822-2
RF and Wireless - RF Circulators and Isolators D3C1822-2
17.30 - 20.00 GHZ CIRCULATOR

17.30 - 20.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1822-2-ND D3C1822-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI2123B - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Drop in Circulator 450 to 3000MHz - UIYDC2020A - UIY Inc.
Specs
Component Circulator
Package Size 20mm x 20mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details