DiTom Microwave, Inc. RF Circulators and Isolators D3C0780N-6

Description
0.698 - 0.80 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.698 - 0.80 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0780N-6-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0780N-6-ND
RF Circulators and Isolators 2236-D3C0780N-6-ND
0.698 - 0.80 GHZ CIRCULATOR

0.698 - 0.80 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0780N-6 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0780N-6
RF and Wireless - RF Circulators and Isolators D3C0780N-6
0.698 - 0.80 GHZ CIRCULATOR

0.698 - 0.80 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0780N-6-ND D3C0780N-6
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 1.35 to 2.7GHz - UIYBCI5049A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Surface Mount Circulators - NSC10 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5100 MHz
Isolation 17 dB
View Details