TDK U.S.A. Corporation RF Circulators and Isolators CU4S0508AT-3600-00

Description
ISOLATOR, CU4S0508 SERIES, CW, 3
Request a Quote Datasheet
Description
ISOLATOR, CU4S0508 SERIES, CW, 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 445-CU4S0508AT-3600-00TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
445-CU4S0508AT-3600-00TR-ND
RF Circulators and Isolators 445-CU4S0508AT-3600-00TR-ND
ISOLATOR, CU4S0508 SERIES, CW, 3

ISOLATOR, CU4S0508 SERIES, CW, 3

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - CU4S0508AT-3600-00 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
CU4S0508AT-3600-00
RF and Wireless - RF Circulators and Isolators CU4S0508AT-3600-00
ISOLATOR, CU4S0508 SERIES, CW, 3

ISOLATOR, CU4S0508 SERIES, CW, 3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 445-CU4S0508AT-3600-00TR-ND CU4S0508AT-3600-00
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI16080H - kTB Solutions
Specs
Component Isolator
Frequency Range: 380 to 470 MHz
Isolation 60 dB
View Details
Drop in Isolator 225 to 400MHz - UIYBDI6075F - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 75mm x 28mm
Frequency Range: 225 to 400 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details