Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACNT-H61LC-500E

Description
15MM CTI600V OPTOCOUPLER (10MBD)
Description
15MM CTI600V OPTOCOUPLER (10MBD)

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACNT-H61LC-500E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
ACNT-H61LC-500E
Isolators - Optoisolators - Logic Output Optoisolators ACNT-H61LC-500E
15MM CTI600V OPTOCOUPLER (10MBD)

15MM CTI600V OPTOCOUPLER (10MBD)

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ACNT-H61LC-500E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Circulators - NCC2528X - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 2500 MHz
Isolation 20 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMD Circulator 4.8 to 12GHz - UIYSC9B - UIY Inc.
Specs
Component Circulator
Package Size Φ9mm x 6.5mm
Frequency Range: 4800 to 12000 MHz
View Details