DiTom Microwave, Inc. RF Circulators and Isolators D3C0710N-1

Description
0.698 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.698 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0710N-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0710N-1-ND
RF Circulators and Isolators 2236-D3C0710N-1-ND
0.698 - 1.00 GHZ CIRCULATOR

0.698 - 1.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0710N-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0710N-1
RF and Wireless - RF Circulators and Isolators D3C0710N-1
0.698 - 1.00 GHZ CIRCULATOR

0.698 - 1.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0710N-1-ND D3C0710N-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 2 to 4GHz - UIYBDI3234A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC6466E - kTB Solutions
Specs
Component Circulator
Frequency Range: 70 to 200 MHz
Isolation 10 dB
View Details