Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators 5962-8876904KPC

Description
OPTOISO 1.5KV 2CH PUSH PULL 8DIP
Description
OPTOISO 1.5KV 2CH PUSH PULL 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - 5962-8876904KPC - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
5962-8876904KPC
Isolators - Optoisolators - Logic Output Optoisolators 5962-8876904KPC
OPTOISO 1.5KV 2CH PUSH PULL 8DIP

OPTOISO 1.5KV 2CH PUSH PULL 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 5962-8876904KPC
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Surface Mount Circulators - NSC12R3A - kTB Solutions
Specs
Component Circulator
Frequency Range: 3300 to 6000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop in Isolator 250 to 1300MHz - UIYDI4249A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 49mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details