DiTom Microwave, Inc. RF Circulators and Isolators D3C1530-3

Description
1.50 - 3.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
1.50 - 3.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1530-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1530-3-ND
RF Circulators and Isolators 2236-D3C1530-3-ND
1.50 - 3.00 GHZ CIRCULATOR

1.50 - 3.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1530-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1530-3
RF and Wireless - RF Circulators and Isolators D3C1530-3
1.50 - 3.00 GHZ CIRCULATOR

1.50 - 3.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1530-3-ND D3C1530-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in Dual Junction 2 to 4GHz - UIYBDC6434A - UIY Inc.
Specs
Component Circulator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Drop-In Circulators - NDC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details