DiTom Microwave, Inc. RF Circulators and Isolators D3C1525

Description
1.50 - 2.50 GHZ CIRCULATOR
Request a Quote Datasheet
Description
1.50 - 2.50 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1525-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1525-ND
RF Circulators and Isolators 2236-D3C1525-ND
1.50 - 2.50 GHZ CIRCULATOR

1.50 - 2.50 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1525 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1525
RF and Wireless - RF Circulators and Isolators D3C1525
1.50 - 2.50 GHZ CIRCULATOR

1.50 - 2.50 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1525-ND D3C1525
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Waveguide Isolator 21.7 to 33GHz - UIYWI3060B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
Coaxial Isolators - NCI-2000-4000-K5-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details