Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators BRT21H-X016

Description
PHOTOCOUPLER TRIAC
Description
PHOTOCOUPLER TRIAC

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - BRT21H-X016 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
BRT21H-X016
Isolators - Optoisolators - Triac, SCR Output Optoisolators BRT21H-X016
PHOTOCOUPLER TRIAC

PHOTOCOUPLER TRIAC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number BRT21H-X016
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1626B - kTB Solutions
Specs
Component Isolator
Frequency Range: 3700 to 5000 MHz
Isolation 20 dB
View Details
Broadband Isolator Coaxial 1. 5 to 3.0GHz - UIYBCI5049B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details