Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-665KL

Description
HERMETIC OPTOCOUPLER
Description
HERMETIC OPTOCOUPLER

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-665KL - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-665KL
Isolators - Optoisolators - Logic Output Optoisolators ACPL-665KL
HERMETIC OPTOCOUPLER

HERMETIC OPTOCOUPLER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ACPL-665KL
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI12060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 117 to 400 MHz
Isolation 34 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial 8 to 12GHz - UIYBCC1318A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details