Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators 5962-0824202HYA

Description
OPTOISO 1.5KV 2CH OPEN COLL 8SMD
Description
OPTOISO 1.5KV 2CH OPEN COLL 8SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - 5962-0824202HYA - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
5962-0824202HYA
Isolators - Optoisolators - Logic Output Optoisolators 5962-0824202HYA
OPTOISO 1.5KV 2CH OPEN COLL 8SMD

OPTOISO 1.5KV 2CH OPEN COLL 8SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 5962-0824202HYA
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial Dual Junction 3 to 6GHz - UIYBCI5028A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details