Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-560KL-100

Description
OPTOISO 1.5KV OPEN COLL 8SMD
Description
OPTOISO 1.5KV OPEN COLL 8SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-560KL-100 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-560KL-100
Isolators - Optoisolators - Logic Output Optoisolators ACPL-560KL-100
OPTOISO 1.5KV OPEN COLL 8SMD

OPTOISO 1.5KV OPEN COLL 8SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ACPL-560KL-100
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 4 to 8GHz - UIYBCC2122A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI3234A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details