DiTom Microwave, Inc. RF Circulators and Isolators D3C1112-7

Description
10.70 - 11.70 GHZ CIRCULATOR
Request a Quote Datasheet
Description
10.70 - 11.70 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1112-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1112-7-ND
RF Circulators and Isolators 2236-D3C1112-7-ND
10.70 - 11.70 GHZ CIRCULATOR

10.70 - 11.70 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1112-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1112-7
RF and Wireless - RF Circulators and Isolators D3C1112-7
10.70 - 11.70 GHZ CIRCULATOR

10.70 - 11.70 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1112-7-ND D3C1112-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC2025X - kTB Solutions
Specs
Component Circulator
Frequency Range: 2300 to 2500 MHz
Isolation 20 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Circulator 700 to 2000MHz - UIYCDC6834A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details