DiTom Microwave, Inc. RF Circulators and Isolators D3C1822-4

Description
17.30 - 20.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
17.30 - 20.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1822-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1822-4-ND
RF Circulators and Isolators 2236-D3C1822-4-ND
17.30 - 20.00 GHZ CIRCULATOR

17.30 - 20.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1822-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1822-4
RF and Wireless - RF Circulators and Isolators D3C1822-4
17.30 - 20.00 GHZ CIRCULATOR

17.30 - 20.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1822-4-ND D3C1822-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI6237A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 8000 MHz
Isolation 13 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Broadband Isolator drop in 18 to 26.5GHz - UIYBDI1024A - UIY Inc.
Specs
Component Isolator
Package Size 10mm x 24mm x 9.3mm
Frequency Range: 18000 to 26500 MHz
View Details