DiTom Microwave, Inc. RF Circulators and Isolators D3C0560-6

Description
0.525 - 0.60 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.525 - 0.60 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0560-6-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0560-6-ND
RF Circulators and Isolators 2236-D3C0560-6-ND
0.525 - 0.60 GHZ CIRCULATOR

0.525 - 0.60 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0560-6 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0560-6
RF and Wireless - RF Circulators and Isolators D3C0560-6
0.525 - 0.60 GHZ CIRCULATOR

0.525 - 0.60 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0560-6-ND D3C0560-6
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC2525X - kTB Solutions
Specs
Component Circulator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Dual Junction Microstrip Circulator 14 to 18GHz - UIYDMC87A - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 2.5mm
Frequency Range: 14000 to 18000 MHz
View Details