DiTom Microwave, Inc. RF Circulators and Isolators D3C0710N

Description
0.698 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.698 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0710N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0710N-ND
RF Circulators and Isolators 2236-D3C0710N-ND
0.698 - 1.00 GHZ CIRCULATOR

0.698 - 1.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0710N - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0710N
RF and Wireless - RF Circulators and Isolators D3C0710N
0.698 - 1.00 GHZ CIRCULATOR

0.698 - 1.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0710N-ND D3C0710N
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3434E - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details