Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-5601L-300

Description
OPTOISO 1.5KV OPEN COLL 8DIP GW
Description
OPTOISO 1.5KV OPEN COLL 8DIP GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-5601L-300 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-5601L-300
Isolators - Optoisolators - Logic Output Optoisolators ACPL-5601L-300
OPTOISO 1.5KV OPEN COLL 8DIP GW

OPTOISO 1.5KV OPEN COLL 8DIP GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ACPL-5601L-300
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC-5000-10000-10-S-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 10000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop in Broadband Circulator 4 to 8GHz - UIYBDC2122A - UIY Inc.
Specs
Component Circulator
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details