Vicor Corporation Isolators - Optoisolators - Triac, SCR Output Optoisolators 3062

Description
OPTO-TRIAC COUPLER IL-420
Description
OPTO-TRIAC COUPLER IL-420

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - 03062 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
03062
Isolators - Optoisolators - Triac, SCR Output Optoisolators 03062
OPTO-TRIAC COUPLER IL-420

OPTO-TRIAC COUPLER IL-420

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 03062
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
High Power Circulator coaxial type 140 to 300MHz - UIYCC5656A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details
Coaxial Circulators - NCC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details