DiTom Microwave, Inc. RF Circulators and Isolators D3C1722N-3

Description
1.70 - 2.20 GHZ CIRCULATOR
Request a Quote Datasheet
Description
1.70 - 2.20 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1722N-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1722N-3-ND
RF Circulators and Isolators 2236-D3C1722N-3-ND
1.70 - 2.20 GHZ CIRCULATOR

1.70 - 2.20 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1722N-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1722N-3
RF and Wireless - RF Circulators and Isolators D3C1722N-3
1.70 - 2.20 GHZ CIRCULATOR

1.70 - 2.20 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1722N-3-ND D3C1722N-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 71 to 86GHz - UIYWI1925A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 25.5mm x 15mm
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC3838X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 20 dB
View Details