Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-268KL-100

Description
OPTOISO 1.5KV 2CH OPEN COL 16DIP
Description
OPTOISO 1.5KV 2CH OPEN COL 16DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-268KL-100 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-268KL-100
Isolators - Optoisolators - Logic Output Optoisolators ACPL-268KL-100
OPTOISO 1.5KV 2CH OPEN COL 16DIP

OPTOISO 1.5KV 2CH OPEN COL 16DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ACPL-268KL-100
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC2025X - kTB Solutions
Specs
Component Circulator
Frequency Range: 2300 to 2500 MHz
Isolation 20 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
RF Circulator Coaxial 4.0 to 7.2GHz - UIYCC1522A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details