Panasonic Isolators - Optoisolators - Triac, SCR Output Optoisolators APT1212AZ

Description
OPTOISOLATOR 5KV TRIAC 6DIP
Description
OPTOISOLATOR 5KV TRIAC 6DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - APT1212AZ - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
APT1212AZ
Isolators - Optoisolators - Triac, SCR Output Optoisolators APT1212AZ
OPTOISOLATOR 5KV TRIAC 6DIP

OPTOISOLATOR 5KV TRIAC 6DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number APT1212AZ
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI9648H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details
Microstrip Circulator 2.7 to 4.9GHz - UIYMC1414A - UIY Inc.
Specs
Component Circulator
Package Size 14mm x 14mm x 5.5mm
Frequency Range: 2700 to 4900 MHz
View Details