Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators BRT12M-X016

Description
PHOTOCOUPLER TRIAC
Description
PHOTOCOUPLER TRIAC

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - BRT12M-X016 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
BRT12M-X016
Isolators - Optoisolators - Triac, SCR Output Optoisolators BRT12M-X016
PHOTOCOUPLER TRIAC

PHOTOCOUPLER TRIAC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number BRT12M-X016
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Broadband Circulator Drop in 0.8 to 2.0GHz - UIYBDC7272A - UIY Inc.
Specs
Component Circulator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details
Drop-In Circulators - NDC1919X - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details