DiTom Microwave, Inc. RF Circulators and Isolators D3C0555-5

Description
0.50 - 0.55 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.50 - 0.55 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0555-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0555-5-ND
RF Circulators and Isolators 2236-D3C0555-5-ND
0.50 - 0.55 GHZ CIRCULATOR

0.50 - 0.55 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0555-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0555-5
RF and Wireless - RF Circulators and Isolators D3C0555-5
0.50 - 0.55 GHZ CIRCULATOR

0.50 - 0.55 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0555-5-ND D3C0555-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Circulator 88 to 108MHz - UIYBCC6060B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Isolators - NCI1220C - kTB Solutions
Specs
Component Isolator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details