DiTom Microwave, Inc. RF Circulators and Isolators D3C0670-5

Description
0.60 - 0.70 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.60 - 0.70 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0670-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0670-5-ND
RF Circulators and Isolators 2236-D3C0670-5-ND
0.60 - 0.70 GHZ CIRCULATOR

0.60 - 0.70 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0670-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0670-5
RF and Wireless - RF Circulators and Isolators D3C0670-5
0.60 - 0.70 GHZ CIRCULATOR

0.60 - 0.70 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0670-5-ND D3C0670-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 4 to 5.85GHz - UIYMC1212A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 12mm x 4mm
Frequency Range: 4000 to 5850 MHz
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2700 to 6200 MHz
Isolation 16 dB
View Details