Anatech Microwave Company RF and Wireless - RF Circulators and Isolators AM400-500CIR133

Description
0.400-0.500 GHZ CIRCULATOR
Description
0.400-0.500 GHZ CIRCULATOR

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - AM400-500CIR133 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
AM400-500CIR133
RF and Wireless - RF Circulators and Isolators AM400-500CIR133
0.400-0.500 GHZ CIRCULATOR

0.400-0.500 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number AM400-500CIR133
Product Name RF and Wireless - RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Isolators - NCI4040A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3600 MHz
Isolation 17 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulator 400 to 470MHz - UIYBCC3538B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details