Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-5630L-100

Description
OPTOISO 1.5KV 2CH OPEN COLL 8SMD
Description
OPTOISO 1.5KV 2CH OPEN COLL 8SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-5630L-100 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-5630L-100
Isolators - Optoisolators - Logic Output Optoisolators ACPL-5630L-100
OPTOISO 1.5KV 2CH OPEN COLL 8SMD

OPTOISO 1.5KV 2CH OPEN COLL 8SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ACPL-5630L-100
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC1623C - kTB Solutions
Specs
Component Circulator
Frequency Range: 5725 to 5850 MHz
Isolation 23 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Microstrip Circulator 4 to 5.85GHz - UIYMC1212A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 12mm x 4mm
Frequency Range: 4000 to 5850 MHz
View Details