Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-M61M-560E

Description
OPTOCOUPLER (10MBD)
Description
OPTOCOUPLER (10MBD)

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-M61M-560E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-M61M-560E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-M61M-560E
OPTOCOUPLER (10MBD)

OPTOCOUPLER (10MBD)

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ACPL-M61M-560E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC4550X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1100 MHz
Isolation 15 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial type 1. 5 to 3.0GHz - UIYBCC5049B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details