Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-M61M-060E

Description
OPTOCOUPLER (10MBD)
Description
OPTOCOUPLER (10MBD)

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-M61M-060E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-M61M-060E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-M61M-060E
OPTOCOUPLER (10MBD)

OPTOCOUPLER (10MBD)

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ACPL-M61M-060E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI12060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 117 to 400 MHz
Isolation 34 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details