DiTom Microwave, Inc. RF Circulators and Isolators D3C0102N-5

Description
1.00 - 2.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
1.00 - 2.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0102N-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0102N-5-ND
RF Circulators and Isolators 2236-D3C0102N-5-ND
1.00 - 2.00 GHZ CIRCULATOR

1.00 - 2.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0102N-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0102N-5
RF and Wireless - RF Circulators and Isolators D3C0102N-5
1.00 - 2.00 GHZ CIRCULATOR

1.00 - 2.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0102N-5-ND D3C0102N-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in type 26.5 to 40GHz - UIYBDI1318D - UIY Inc.
Specs
Component Isolator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
View Details
Coaxial Circulators - NCC1523C - kTB Solutions
Specs
Component Circulator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details