Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators 5962-8876905K2A

Description
OPTOISO 1.5KV PUSH PULL 20LCCC
Description
OPTOISO 1.5KV PUSH PULL 20LCCC

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - 5962-8876905K2A - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
5962-8876905K2A
Isolators - Optoisolators - Logic Output Optoisolators 5962-8876905K2A
OPTOISO 1.5KV PUSH PULL 20LCCC

OPTOISO 1.5KV PUSH PULL 20LCCC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 5962-8876905K2A
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI2020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial type 1.35 to 2.7GHz - UIYBCC10149A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details