Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators 5962-0824203HTA

Description
OPTOISO 1.5KV OPEN COLL 16SMD GW
Description
OPTOISO 1.5KV OPEN COLL 16SMD GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - 5962-0824203HTA - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
5962-0824203HTA
Isolators - Optoisolators - Logic Output Optoisolators 5962-0824203HTA
OPTOISO 1.5KV OPEN COLL 16SMD GW

OPTOISO 1.5KV OPEN COLL 16SMD GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 5962-0824203HTA
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI2020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
RF Isolator Drop in type 450 to 3000MHz - UIYDI2027A - UIY Inc.
Specs
Component Isolator
Package Size 20mm x 27mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details