Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators 5962-0824203KTA

Description
OPTOISO 1.5KV OPEN COLL 16SMD GW
Description
OPTOISO 1.5KV OPEN COLL 16SMD GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - 5962-0824203KTA - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
5962-0824203KTA
Isolators - Optoisolators - Logic Output Optoisolators 5962-0824203KTA
OPTOISO 1.5KV OPEN COLL 16SMD GW

OPTOISO 1.5KV OPEN COLL 16SMD GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 5962-0824203KTA
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Drop-In Isolators - NDI3030B - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
High power 300W Coaxial Circulator4 to 8GHz - UIYBCC5654A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 56mm x 54.3mm x 36mm
View Details