TDK U.S.A. Corporation RF Circulators and Isolators CU4S0509AT-3900-00

Description
ISOLATOR, CU4S0509 SERIES, CW, 3
Request a Quote Datasheet
Description
ISOLATOR, CU4S0509 SERIES, CW, 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 445-CU4S0509AT-3900-00TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
445-CU4S0509AT-3900-00TR-ND
RF Circulators and Isolators 445-CU4S0509AT-3900-00TR-ND
ISOLATOR, CU4S0509 SERIES, CW, 3

ISOLATOR, CU4S0509 SERIES, CW, 3

Buy Now Datasheet
RF Circulators and Isolators - 445-CU4S0509AT-3900-00CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
445-CU4S0509AT-3900-00CT-ND
RF Circulators and Isolators 445-CU4S0509AT-3900-00CT-ND
ISOLATOR, CU4S0509 SERIES, CW, 3

ISOLATOR, CU4S0509 SERIES, CW, 3

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - CU4S0509AT-3900-00 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
CU4S0509AT-3900-00
RF and Wireless - RF Circulators and Isolators CU4S0509AT-3900-00
ISOLATOR, CU4S0509 SERIES, CW, 3

ISOLATOR, CU4S0509 SERIES, CW, 3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 445-CU4S0509AT-3900-00TR-ND CU4S0509AT-3900-00
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Waveguide Isolator 29 to 31GHz - UIYWI1938A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 14mm x 38mm x 19mm
View Details
Coaxial Circulators - NCC2025X - kTB Solutions
Specs
Component Circulator
Frequency Range: 2300 to 2500 MHz
Isolation 20 dB
View Details