Broadcom Inc. Isolators - Special Purpose Isolators 5962-9314001HYC

Description
OPTOISO 1.5KV POWER MOSFET 8SMD
Description
OPTOISO 1.5KV POWER MOSFET 8SMD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Special Purpose Isolators
5962-9314001HYC
Isolators - Special Purpose Isolators 5962-9314001HYC
OPTOISO 1.5KV POWER MOSFET 8SMD

OPTOISO 1.5KV POWER MOSFET 8SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 5962-9314001HYC
Product Name Isolators - Special Purpose Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Isolators - NCI1523C - kTB Solutions
Specs
Component Isolator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Waveguide Circulator 92 to 96GHz - UIYWC1027A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 10mm x 27mm x 14mm
View Details