Broadcom Inc. Isolators - Special Purpose Isolators 5962-9314001HZA

Description
OPTOISO 1.5KV PWR MOSFET 8SMD CC
Description
OPTOISO 1.5KV PWR MOSFET 8SMD CC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Special Purpose Isolators
5962-9314001HZA
Isolators - Special Purpose Isolators 5962-9314001HZA
OPTOISO 1.5KV PWR MOSFET 8SMD CC

OPTOISO 1.5KV PWR MOSFET 8SMD CC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 5962-9314001HZA
Product Name Isolators - Special Purpose Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Surface Mount Circulators - NSC20 - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 2800 MHz
Isolation 15 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9648A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details