DiTom Microwave, Inc. RF Circulators and Isolators D3C0102N-4

Description
1.00 - 2.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
1.00 - 2.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0102N-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0102N-4-ND
RF Circulators and Isolators 2236-D3C0102N-4-ND
1.00 - 2.00 GHZ CIRCULATOR

1.00 - 2.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0102N-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0102N-4
RF and Wireless - RF Circulators and Isolators D3C0102N-4
1.00 - 2.00 GHZ CIRCULATOR

1.00 - 2.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0102N-4-ND D3C0102N-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7048A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 48.5mm x 15mm
View Details
Drop-In Circulators - NDC6466H - kTB Solutions
Specs
Component Circulator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details