Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-5630L-200

Description
OPTOISO 1.5KV 2CH OPEN COLL 8DIP
Description
OPTOISO 1.5KV 2CH OPEN COLL 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-5630L-200 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-5630L-200
Isolators - Optoisolators - Logic Output Optoisolators ACPL-5630L-200
OPTOISO 1.5KV 2CH OPEN COLL 8DIP

OPTOISO 1.5KV 2CH OPEN COLL 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ACPL-5630L-200
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Coaxial 200 to 1875MHz - UIYCI3556A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 56mm x 15mm
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-26500-40000-5-K - kTB Solutions
Specs
Component Circulator
Frequency Range: 26500 to 40000 MHz
Isolation 14 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details