Panasonic Isolators - Optoisolators - Logic Output Optoisolators APS1551SX

Description
OPTOISO 3.75KV PUSH PULL
Description
OPTOISO 3.75KV PUSH PULL

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - APS1551SX - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
APS1551SX
Isolators - Optoisolators - Logic Output Optoisolators APS1551SX
OPTOISO 3.75KV PUSH PULL

OPTOISO 3.75KV PUSH PULL

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number APS1551SX
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1318X - kTB Solutions
Specs
Component Isolator
Frequency Range: 10500 to 11000 MHz
Isolation 20 dB
View Details
Waveguide Circulator 22 to 33GHz - UIYWC2230A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details