Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-6650L

Description
HERMETIC OPTOCOUPLER
Description
HERMETIC OPTOCOUPLER

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-6650L - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-6650L
Isolators - Optoisolators - Logic Output Optoisolators ACPL-6650L
HERMETIC OPTOCOUPLER

HERMETIC OPTOCOUPLER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ACPL-6650L
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC-5000-10000-10-S-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 10000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SMD Circulator 200 to 3600MHz - UIYSC25A - UIY Inc.
Specs
Component Circulator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details