EDAC, Inc. D-Sub Connector Assemblies 633-062-363-012

Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-633-062-363-012-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-633-062-363-012-ND
D-Sub Connector Assemblies 151-633-062-363-012-ND
62 Position D-Sub, High Density Plug, Male Pins Connector

62 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Right Angle D-Sub Connector Rohs Compliant Edac - 51AH1509 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle D-Sub Connector Rohs Compliant Edac
51AH1509
Right Angle D-Sub Connector Rohs Compliant Edac 51AH1509
Right Angle D-Sub Connector RoHS Compliant: Yes

Right Angle D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-633-062-363-012-ND 51AH1509
Product Name D-Sub Connector Assemblies Right Angle D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details