EDAC, Inc. D-Sub Connector Assemblies 633-044-263-513

Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-633-044-263-513-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-633-044-263-513-ND
D-Sub Connector Assemblies 151-633-044-263-513-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Right Angle D-Sub Connector Rohs Compliant Edac - 51AH1374 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle D-Sub Connector Rohs Compliant Edac
51AH1374
Right Angle D-Sub Connector Rohs Compliant Edac 51AH1374
Right Angle D-Sub Connector RoHS Compliant: Yes

Right Angle D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-633-044-263-513-ND 51AH1374
Product Name D-Sub Connector Assemblies Right Angle D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28585-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details