TE Connectivity D-Shaped Connectors 6-338313-2

Description
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 5 MM  [.197 INCH ] PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 5 MM  [.197 INCH ] PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 6-338313-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
6-338313-2
D-Shaped Connectors 6-338313-2
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 5 MM  [.197 INCH ] PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Phosphor Bronze
  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Polyester GF
  • Shell Material : Steel

Industry Standards


  • Compatible With Approved Standards Products : DIN 41652
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Hole Diameter : 5 MM  [.197 INCH ]
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 55

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
439-6-338313-2
Through-Hole Electronic Connector 439-6-338313-2
9 Pos D-Sub Connector, Female, Straight, Through Hole, Gold/Tin Product overview: 6-338313-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-6-338313-2 can be used for catalog matching and distributor lookup.

9 Pos D-Sub Connector, Female, Straight, Through Hole, Gold/Tin Product overview: 6-338313-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-6-338313-2 can be used for catalog matching and distributor lookup.

Supplier's Site
D-Sub Connectors - 6-338313-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6-338313-2
D-Sub Connectors 6-338313-2
9POS.HD-20 REC.ASSY

9POS.HD-20 REC.ASSY

Buy Now
D-Sub Connector Assemblies - 6-338313-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
6-338313-2-ND
D-Sub Connector Assemblies 6-338313-2-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
9Pos.hd-20 Rec.assy Rohs Compliant Amp - Te Connectivity - 16H1277 - Newark, An Avnet Company
Chicago, IL, United States
9Pos.hd-20 Rec.assy Rohs Compliant Amp - Te Connectivity
16H1277
9Pos.hd-20 Rec.assy Rohs Compliant Amp - Te Connectivity 16H1277
9POS.HD-20 REC.ASSY ROHS COMPLIANT: YES

9POS.HD-20 REC.ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6-338313-2 439-6-338313-2 6-338313-2 6-338313-2-ND 16H1277
Product Name D-Shaped Connectors Through-Hole Electronic Connector D-Sub Connectors D-Sub Connector Assemblies 9Pos.hd-20 Rec.assy Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Receptacle, Female Sockets
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data