15 Position D-Sub, High Density Plug, Male Pins Connector
HD D SUB CONN, R/A PLUG, 15POS, DE, SLDR; D Sub Connector Type:High Density; Gender:Plug; Product Range:633M Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-633-M15-263-WN6-ND | 31AK9000 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Conn, R/a Plug, 15Pos, De, Sldr; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Board Edge, Through Hole, Right Angle | |
| Current Rating | 5.0 amps |