EDAC, Inc. D-Sub Connector Assemblies 633-M26-363-WT5

Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-633-M26-363-WT5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-633-M26-363-WT5-ND
D-Sub Connector Assemblies 151-633-M26-363-WT5-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
High Density D-Sub Connectors Rohs Compliant Edac - 51AH1039 - Newark, An Avnet Company
Chicago, IL, United States
High Density D-Sub Connectors Rohs Compliant Edac
51AH1039
High Density D-Sub Connectors Rohs Compliant Edac 51AH1039
High Density D-Sub Connectors RoHS Compliant: Yes

High Density D-Sub Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-633-M26-363-WT5-ND 51AH1039
Product Name D-Sub Connector Assemblies High Density D-Sub Connectors Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Mini SAS
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Ribbon Cable Connectors - 104128-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details