62 Position D-Sub, High Density Plug, Male Pins Connector
Right Angle D-Sub Connector RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-633-062-263-533-ND | 51AH1495 |
| Product Name | D-Sub Connector Assemblies | Right Angle D-Sub Connector Rohs Compliant Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Board Edge, Through Hole, Right Angle |