Radiall RF Coaxial Panel Mount Connector R222550001W

Description
Thread-In Shroud 0.4mm Full Detent
Request a Quote Datasheet
Description
Thread-In Shroud 0.4mm Full Detent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - R222550001W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R222550001W
RF Coaxial Panel Mount Connector R222550001W
Thread-In Shroud 0.4mm Full Detent

Thread-In Shroud 0.4mm Full Detent

Supplier's Site
RF Connectors / Coaxial Connectors - R222550001W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R222550001W
RF Connectors / Coaxial Connectors R222550001W
RF Connectors / Coaxial Connectors SBMO 0.4MM FU

RF Connectors / Coaxial Connectors SBMO 0.4MM FU

Buy Now Datasheet
Coaxial Connector (RF) Accessories - R222550001W - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
R222550001W
Coaxial Connector (RF) Accessories R222550001W
SMP / THREAD-IN SHROUD 0.4MM FUL

SMP / THREAD-IN SHROUD 0.4MM FUL

Supplier's Site

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number R222550001W R222550001W R222550001W
Product Name RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors Coaxial Connector (RF) Accessories
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7385733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RP SMA Female Straight Edge PCB Mount Connector BIG - ET-SFRS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FHB-R280-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
RF Connectors - 1053221-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
3 suppliers