solenoid valve CPV10-M1H-5JS-M7-B-E
Festo Corporation | |
---|---|
Product Category | Industrial Valves |
Product Number | CPV10-M1H-5JS-M7-B-EX |
Product Name | Air solenoid valve |
Valve Type | Gate; Solenoid |
Primary Material | Aluminum; Brass / Bronze; Steel |
Media | Air; Compressed Air |
Valve Size | 0.39 inch (10.00 mm) |